Status: | Production |
---|---|
Series: | MAX3107 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Data Rate | 24Mbps |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Advanced SPI/I²C UART with 128 | Analog Devices |
Uart Interface, 24Mbps, 3.6V, Tqfn-24 | Newark Electronics |
UART INTERFACE, 24MBPS, 3.6V, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX3107ETG+?
Additional datasheets, footprints and schematics for MAX3107ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX3107ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3107ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3107ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3107ETG+ fall under?
The MAX3107ETG+ is listed under UARTs.
Can I view similar or alternative parts?
You can view similar parts to MAX3107ETG+ when available in the UARTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3107ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3107ETG+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX3107ETG+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3107ETG+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3107ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX3107ETG+?
You can fill out our help required form which you can use to request a quote for MAX3107ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.