Status: | Active |
---|---|
Series: | MAX3100 |
RoHS: | Unknown |
Small TQFN and QSOP Packages Available |
Full-Featured UART: IrDA SIR Timing Compatible 8-Word FIFO Minimizes Processor Overhead at High Data Rates Up to 230k Baud with a 3.6864MHz Crystal 9-Bit Address-Recognition Interrupt Receive Activity Interrupt in Shutdown |
IrDA SIR Timing Compatible |
8-Word FIFO Minimizes Processor Overhead at High Data Rates |
Up to 230k Baud with a 3.6864MHz Crystal |
9-Bit Address-Recognition Interrupt |
Receive Activity Interrupt in Shutdown |
SPI/MICROWIRE-Compatible µC Interface |
Lowest Power: 150µA Operating Current at 3.3V 10µA in Shutdown with Receive Interrupt |
150µA Operating Current at 3.3V |
10µA in Shutdown with Receive Interrupt |
+2.7V to +5.5V Supply Voltage in Operating Mode |
Schmitt-Trigger Inputs for Opto-Couplers |
TX and RTS Outputs Sink 25mA for Opto-Couplers |
µP I/F | SPI and Microwire Compatible |
---|---|
# Channels | 1 |
ICC (mA) (typ) | 0.27 |
VSUPPLY (V) | 2.7 to 5.5 |
Package/Pins | PDIP/14QSOP/16TQFN/24 |
Oper. Temp. (°C) | -40 to +850 to +70 |
BudgetaryPrice (See Notes) | 4.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Data Rate | 230Kbaud |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Uart Interface, 230Kbaud, 5.5V, Qsop-16 | Newark Electronics |
UART INTERFACE, 230KBAUD, 5.5V, QSOP-16 | element14 |
SPI/MICROWIRE-Compatible UART | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3100EEE+T ?
Additional datasheets, footprints and schematics for MAX3100EEE+T are listed on our Part Details page. You can also find images and similar parts to MAX3100EEE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3100EEE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3100EEE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3100EEE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3100EEE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3100EEE+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX3100EEE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3100EEE+T often in real-time on the comparison pages.
What if I can't find stock of MAX3100EEE+T ?
You can fill out our help required form which you can use to request a quote for MAX3100EEE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.