MAX3098EBCSE+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX3098EBCSE+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX3098EBCSE+
Series Information for MAX3098EBCSE+ - Maxim Integrated

Description

RS422/RS485 RX 32MBPS 5.5V NSOIC-16
The MAX3097E/MAX3098E feature three high-speed RS- 485/RS-422 receivers with fault-detection circuitry and fault-status outputs. The receivers’ inputs have fault thresholds that detect when the part is not in a valid state. The MAX3097E/MAX3098E indicate when a receiver input is in an open-circuit condition, short-circuit condi- tion, or outside the common-mode range. They also generate a fault indication when the differential input voltage goes below a preset threshold. See Ordering Information or the Electrical Characteristics for thresh- old values. The fault circuitry includes a capacitor-programmable delay to ensure that there are no erroneous fault condi- tions even at slow edge rates. Each receiver is capable of accepting data at rates up to 32Mbps.

Specifications

Device Type:
Receiver
IC Interface Type:
RS422 RS485
No. of Receivers:
3Receivers
Supply Voltage Min:
3V
Supply Voltage Max:
5.5V
Driver Case Style:
NSOIC
No. of Pins:
16Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
-
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Triple Receiver RS-422/RS-485 16-Pin SOIC N

Avnet America product

Avnet Europe

Triple Receiver RS-422/RS-485 16-Pin SOIC N

Avnet Europe product

Avnet Asia

Triple Receiver RS-422/RS-485 16-Pin SOIC N

Avnet Asia product

Future Electronics

┬▒15kV ESD-Protected, 32Mbps, 3V/5V,Triple RS-422/RS-485 Receivers with Fault De