Status: | Active |
---|---|
Series: | MAX3097E |
RoHS: | Unknown |
Detects the Following RS-485 Faults: Open-Circuit Condition Short-Circuit Condition Low Differential Voltage Signal Common-Mode Range Violation |
Open-Circuit Condition |
Short-Circuit Condition |
Low Differential Voltage Signal |
Common-Mode Range Violation |
ESD Protection ±15kVHuman Body Model ±15kVIEC 1000-4-2, Air-Gap Discharge Method ±8kVIEC 1000-4-2, Contact Discharge Method |
±15kVHuman Body Model |
±15kVIEC 1000-4-2, Air-Gap Discharge Method |
±8kVIEC 1000-4-2, Contact Discharge Method |
Single +3V to +5.5V Operation |
-10V to +13.2V Extended Common-Mode Range |
Capacitor-Programmable Delay of Fault Indication Allows Error-Free Operation at Slow Data Rates |
Independent and Universal Fault Outputs |
32Mbps Data Rate |
16-Pin QSOP is 40% Smaller than Industry-Standard 26LS31/32 Solutions |
# Tx/Rx | 3Rx |
---|---|
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 32000 |
ICC (mA) (typ) | 3.1 |
Tx EN | No |
Rx EN | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/16QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 5.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Receivers | 3Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3097E |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, 32Mbps, 3 | Analog Devices |
Rs422/Rs485 Rx, 32Mbps, 5.5V, Nsoic-16 | Newark Electronics |
RS422/RS485 RX, 32MBPS, 5.5V, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX3097EESE+ ?
Additional datasheets, footprints and schematics for MAX3097EESE+ are listed on our Part Details page. You can also find images and similar parts to MAX3097EESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3097EESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3097EESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3097EESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3097EESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3097EESE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3097EESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3097EESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3097EESE+ ?
You can fill out our help required form which you can use to request a quote for MAX3097EESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.