MAX3075EESA+T by Analog Devices

+3.3V, ±15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers


The MAX3070E–MAX3079E 3.3V, ±15kV ESD-protected, RS-485/RS-422 transceivers feature one driver and one receiver. These devices include fail-safe circuitry, guaranteeing a logic-high receiver output when receiver inputs are open or shorted. The receiver outputs a logic high if all transmitters on a terminated bus are disabled (high impedance). The MAX3070E–MAX3079E include a hot-swap capability to eliminate false transitions on the bus during power-up or hot insertion. The MAX3070E/MAX3071E/MAX3072E feature reduced slew-rate drivers that minimize EMI and reduce reflections caused by improperly terminated cables, allowing error-free data transmission up to 250kbps. The MAX3073E/MAX3074E/MAX3075E also feature slew-rate-limited drivers but allow transmit speeds up to 500kbps. The MAX3076E/MAX3077E/MAX3078E driver slew rates are not limited, making transmit speeds up to 16Mbps possible. The MAX3079E slew rate is pin selectable for 250kbps, 500kbps, and 16Mbps. The MAX3072E/MAX3075E/MAX3078E are intended for half-duplex communications, and the MAX3070E/MAX3071E/MAX3073E/MAX3074E/MAX3076E/MAX3077E are intended for full-duplex communications. The MAX3079E is selectable for half-duplex or full-duplex operation. It also features independently programmable receiver and transmitter output phase through separate pins. The MAX3070E-MAX3079E transceivers draw 800µA of supply current when unloaded or when fully loaded with the drivers disabled. All devices have a 1/8-unit load receiver input impedance, allowing up to 256 transceivers on the bus.

Where to Buy

Prices starting from US$3.99

Distributor Stock
Logo for Farnell
Farnell
from US$3.99
1,734
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.18
1,734
in stock
Buy Now
Logo for element14
element14
from US$4.56
1,734
in stock
Buy Now

Features

Protection for Robust Performance ±15kV Human Body Model ESD on I/O Pins True Fail-Safe Receiver While Maintaining EIA/TIA-485 Compatibility Enhanced Slew-Rate-Limiting Facilitates Error-Free Data Transmission (MAX3070E-MAX3075E/MAX3079E) Hot-Swap Input Structure on DE and Active-Low RE
±15kV Human Body Model ESD on I/O Pins
True Fail-Safe Receiver While Maintaining EIA/TIA-485 Compatibility
Enhanced Slew-Rate-Limiting Facilitates Error-Free Data Transmission (MAX3070E-MAX3075E/MAX3079E)
Hot-Swap Input Structure on DE and Active-Low RE
Flexible Feature Set for Ease of Design Pin-Selectable Full/Half-Duplex Operation (MAX3079E) Phase Controls to Correct for Twisted-Pair Reversal (MAX3079E) Allows up to 256 Transceivers on the Bus Available in Industry-Standard SO and DIP packages
Pin-Selectable Full/Half-Duplex Operation (MAX3079E)
Phase Controls to Correct for Twisted-Pair Reversal (MAX3079E)
Allows up to 256 Transceivers on the Bus
Available in Industry-Standard SO and DIP packages
10µA Shutdown Current Mode for Power Savings (Except MAX3071E/MAX3074E/MAX3077E)

Specifications

# Tx/Rx 1Tx + 1Rx
Duplex Half
VSUPPLY (V) 3.3
Data Rate (kbps) (min) 500
ICC (mA) (typ) 0.8
ESD Protect. (±kV) 15
Tx EN Yes
Rx EN Yes
ICC (Shutdn.) (µA) (typ) 0.05
Oper. Temp. (°C) -40 to +85-40 to +125
Package/Pins PDIP/8SOIC (N)/8
BudgetaryPrice (See Notes) 3.12


MAX3075EESA+T Semiconductors - ICs by Analog Devices

RS422/RS485 TXRX 500KBPS 3.63V NSOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type Transceiver
IC Interface Type RS422 RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 2.97V
Supply Voltage Max 3.63V
Driver Case Style NSOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3075E
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Rs422/Rs485 Txrx, 500Kbps, 3.63V, Nsoic | Newark Electronics
RS422/RS485 TXRX, 500KBPS, 3.63V, NSOIC | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3075EESA+T ?

Additional datasheets, footprints and schematics for MAX3075EESA+T are listed on our Part Details page. You can also find images and similar parts to MAX3075EESA+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3075EESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3075EESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3075EESA+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3075EESA+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3075EESA+T have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3075EESA+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3075EESA+T often in real-time on the comparison pages.

What if I can't find stock of MAX3075EESA+T ?

You can fill out our help required form which you can use to request a quote for MAX3075EESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay