Status: | Active |
---|---|
Series: | MAX306 |
RoHS: | Unknown |
Guaranteed On-Resistance Match Between Channels, < 5 Ω Max |
Low On-Resistance, < 100Ω Max |
Guaranteed Flat On-Resistance over Specified Signal Range, 7Ω Max |
Guaranteed Charge Injection, < 10pC |
INO(OFF) Leakage < 2.5nA at +85°C |
ICOM(OFF) Leakage < 20nA at +85°C |
ESD Protection > 2000V |
Plug-In Upgrade for Industry-Standard DG406/DG407/DG506A/DG507A |
Single-Supply Operation (+5V to +30V) |
Bipolar-Supply Operation (±4.5V to ±20V) |
Low Power Consumption, < 1.25mW |
Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
Configuration | 16-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 100 |
Package/Pins | PDIP/28PLCC/28SOIC (W)/28TSSOP/28 |
BudgetaryPrice (See Notes) | 6.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 175ohm |
Supply Voltage Range | 5V to 30V ± 4.5V to ± 20V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, 16-Channel/Dual 8-C | Analog Devices |
Analogue Mux, Single, 16:1, Tssop-28 | Newark Electronics |
ANALOGUE MUX, SINGLE, 16: 1, TSSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX306EUI+ ?
Additional datasheets, footprints and schematics for MAX306EUI+ are listed on our Part Details page. You can also find images and similar parts to MAX306EUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX306EUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX306EUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX306EUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX306EUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX306EUI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX306EUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX306EUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX306EUI+ ?
You can fill out our help required form which you can use to request a quote for MAX306EUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.