Status: | Active |
---|---|
Series: | MAX3054 |
RoHS: | Unknown |
±80V Fault Protection |
Low RFI/Excellent EMC Immunity |
Full Wake-Up Capability During Failure Modes |
Bus Failure Management |
Support Single-Wire Transmission Mode with Ground Offset Voltages Up to 1.5V |
Thermally Protected |
Do Not Disturb the Bus Line when Unpowered |
Low-Current Sleep and Standby Mode with Wake-Up Through Bus Lines |
Up to 250kbps Data Rate (MAX3054) |
Pin and Functionally Compatible with TJA1054 |
VSUPPLY (V) | 5 |
---|---|
Fault Protect. (±V) | 80 |
ICC (Dominant Mode) (mA) (max) | 16 |
ICC (Recessive Mode) (mA) (typ) | 4 |
ICC (Shutdn.) (µA) (typ) | 3 |
ESD Protect. (±kV) | 3 |
Common Mode Range (V) | -7 to +12 |
Package/Pins | SOIC (N)/14 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±80V Fault-Protected/Tolerant | Analog Devices |
CAN TRANSCEIVER, 250KBPS, 5V, NSOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a MAX3054ASD+ ?
Additional datasheets, footprints and schematics for MAX3054ASD+ are listed on our Part Details page. You can also find images and similar parts to MAX3054ASD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3054ASD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3054ASD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3054ASD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3054ASD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3054ASD+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX3054ASD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3054ASD+ often in real-time on the comparison pages.
What if I can't find stock of MAX3054ASD+ ?
You can fill out our help required form which you can use to request a quote for MAX3054ASD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.