Status: | Active |
---|---|
Series: | MAX3051 |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
2,268
in stock
|
Buy Now | |
Analog Devices
from US$1.92
|
4,840
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
2,268
in stock
|
Buy Now | |
element14
from US$2.23
|
2,268
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
1,049
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.37
|
366
in stock
|
Buy Now | |
CoreStaff
from US$1.31
|
1
in stock
|
Buy Now |
Use 3V Microcontroller with Same LDO Low +3.3V Single-Supply Operation |
Low +3.3V Single-Supply Operation |
Common Mode Range Exceeds the ISO11898 Standard (-2V to +7V) Wide -7V to +12V Common-Mode Range |
Wide -7V to +12V Common-Mode Range |
Uses Minimal Board Space SOT23 Package |
SOT23 Package |
Flexible Operation Optimizes Performance and Power Consumption for Reduced Thermal Dissipation Four Operating Modes High-Speed Operation Up to 1Mbps Slope-Control Mode to Reduce EMI (Up to 500kbps) Standby Mode Low-Current Shutdown Mode |
Four Operating Modes |
High-Speed Operation Up to 1Mbps |
Slope-Control Mode to Reduce EMI (Up to 500kbps) |
Standby Mode |
Low-Current Shutdown Mode |
Robust Protection Increases System Reliability ±12kV Human Body Model ESD Protection Thermal Shutdown Current Limiting |
±12kV Human Body Model ESD Protection |
Thermal Shutdown |
Current Limiting |
VSUPPLY (V) | 3.3 |
---|---|
ICC (Dominant Mode) (mA) (max) | 70 |
ICC (Recessive Mode) (mA) (typ) | 5 |
ICC (Shutdn.) (µA) (typ) | 15 |
Common Mode Range (V) | -7 to +12 |
Package/Pins | SOIC (N)/8SOT23/8 |
BudgetaryPrice (See Notes) | 1.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | 2 Wire I2C Serial |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.135V to 3.465V |
+3.3V, 1Mbps, Low-Supply-Curre | Analog Devices |
Can Bus, -40 To 85Deg C | Newark Electronics |
TRANSCEIVER, CAN, 1MBPS, 8SOIC | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX3051ESA+ ?
Additional datasheets, footprints and schematics for MAX3051ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX3051ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3051ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3051ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3051ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3051ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3051ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX3051ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3051ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3051ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX3051ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.