Status: | Active |
---|---|
Series: | MAX3040 |
RoHS: | Unknown |
ESD Protection: ±10kVHuman Body Model |
Single +5V Operation |
Guaranteed Device-to-Device Skew (MAX3040/MAX3041/MAX3043/MAX3044) |
Pin-Compatible with 'SN75174, '26LS31C and LTC487 |
Hot-Swappable for Telecom Applications |
Up to 20Mbps Data Rate (MAX3042B/MAX3045B) |
Slew-Rate Limited (Data Rates at 2.5Mbps and 250kbps) |
2nA Low-Power Shutdown Mode |
1mA Operating Supply Current |
±2kV EFT Fast Transient Burst Immunity per IEC 1000-4-4 |
Level 2 Surge Immunity per IEC 1000-4-5, Unshielded Cable Model |
Ultra-Small 16-Pin TSSOP, 16-Pin Narrow SO, and Wide 16-Pin SO |
# Tx/Rx | 4Tx |
---|---|
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 1 |
Tx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.002 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | SOIC (N)/16SOIC (W)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 3.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transmitter |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3040 |
SVHC | No SVHC (15-Jan-2018) |
±10kV ESD Quad 5V RS-485/422 Transmitter | RS |
±10kV ESD-Protected, Quad 5V R | Analog Devices |
Rs422/Rs485 Tx, 250Kbps, 5.25V, Nsoic-16 | Newark Electronics |
RS422/RS485 TX, 250KBPS, 5.25V, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX3040CSE+ ?
Additional datasheets, footprints and schematics for MAX3040CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX3040CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3040CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3040CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3040CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3040CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3040CSE+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3040CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3040CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3040CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX3040CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.