Status: | Active |
---|---|
Series: | MAX3032E |
RoHS: | Unknown |
Meet TIA/EIA-422-B (RS-422) and ITU-T V.11 Recommendation |
±15kV ESD Protection on Tx Outputs |
Hot-Swap Functionality |
Guaranteed 20Mbps Data Rate (MAX3030E, MAX3032E) |
Slew-Rate-Controlled 2Mbps Data Rate (MAX3031E, MAX3033E) |
Available in 16-Pin TSSOP and Narrow SO Packages |
Low-Power Design (<330µW, VCC = 3.3V Static) |
+3.3V Operation |
Industry-Standard Pinout |
Thermal Shutdown |
# Tx/Rx | 4Tx |
---|---|
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 20000 |
ICC (mA) (typ) | 0.1 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3032E |
SVHC | No SVHC (15-Jan-2018) |
Rs422 Driver, 20Mbps, Tssop-16 | Newark Electronics |
RS422 DRIVER, 20MBPS, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX3032EEUE+T ?
Additional datasheets, footprints and schematics for MAX3032EEUE+T are listed on our Part Details page. You can also find images and similar parts to MAX3032EEUE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3032EEUE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3032EEUE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3032EEUE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3032EEUE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3032EEUE+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3032EEUE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3032EEUE+T often in real-time on the comparison pages.
What if I can't find stock of MAX3032EEUE+T ?
You can fill out our help required form which you can use to request a quote for MAX3032EEUE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.