MAX3031ECUE+ by Analog Devices

±15kV ESD-Protected, 3.3V Quad RS-422 Transmitters


The MAX3030E-MAX3033E family of quad RS-422 transmitters send digital data transmission signals over twisted-pair balanced lines in accordance with TIA/EIA-422-B and ITU-T V.11 standards. All transmitter outputs are protected to ±15kV using the Human Body Model. The MAX3030E-MAX3033E are available with either a 2Mbps or 20Mbps guaranteed baud rate. The 2Mbps baud rate transmitters feature slew-rate-limiting to minimize EMI and reduce reflections caused by improperly terminated cables. The 20Mbps baud rate transmitters feature low-static current consumption (ICC < 100µA), making them ideal for battery-powered and power-conscious applications. They have a maximum propagation delay of 16ns and a part-to-part skew less than 5ns, making these devices ideal for driving parallel data. The MAX3030E-MAX3033E feature hot-swap capability that eliminates false transitions on the data cable during power-up or hot insertion. The MAX3030E-MAX3033E are low-power, ESD-protected, pin-compatible upgrades to the industry-standard 26LS31 and SN75174. They are available in space-saving 16-pin TSSOP and SO packages.

Where to Buy

Prices starting from US$2.40

Distributor Stock
Logo for Farnell
Farnell
from US$3.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.69
-
Buy Now
Logo for element14
element14
from US$2.40
-
Buy Now

Features

Meet TIA/EIA-422-B (RS-422) and ITU-T V.11 Recommendation
±15kV ESD Protection on Tx Outputs
Hot-Swap Functionality
Guaranteed 20Mbps Data Rate (MAX3030E, MAX3032E)
Slew-Rate-Controlled 2Mbps Data Rate (MAX3031E, MAX3033E)
Available in 16-Pin TSSOP and Narrow SO Packages
Low-Power Design (<330µW, VCC = 3.3V Static)
+3.3V Operation
Industry-Standard Pinout
Thermal Shutdown

Specifications

# Tx/Rx 4Tx
VSUPPLY (V) 3.3
Data Rate (kbps) (min) 2000
ICC (mA) (typ) 0.1
ESD Protect. (±kV) 15
Tx EN Yes
Oper. Temp. (°C) -40 to +850 to +70
Package/Pins SOIC (N)/16TSSOP/16
BudgetaryPrice (See Notes) 1.73


MAX3031ECUE+ Semiconductors - ICs by Analog Devices

RS422 TX 2MBPS 3.6V TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type Transmitter
IC Interface Type RS422
No. of Drivers 4Drivers
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
IC Generic Number MAX3031E
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Rs422 Tx, 2Mbps, 3.6V, Tssop-16 | Newark Electronics
RS422 TX, 2MBPS, 3.6V, TSSOP-16 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3031ECUE+ ?

Additional datasheets, footprints and schematics for MAX3031ECUE+ are listed on our Part Details page. You can also find images and similar parts to MAX3031ECUE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3031ECUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3031ECUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3031ECUE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3031ECUE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3031ECUE+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3031ECUE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3031ECUE+ often in real-time on the comparison pages.

What if I can't find stock of MAX3031ECUE+ ?

You can fill out our help required form which you can use to request a quote for MAX3031ECUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay