Status: | Active |
---|---|
Series: | MAX3023 |
RoHS: | Unknown |
100Mbps Guaranteed Data Rate |
Bidirectional Level Translation MAX13013 (Single) MAX13014 (Dual) MAX3023 (Quad) |
MAX13013 (Single) |
MAX13014 (Dual) |
MAX3023 (Quad) |
VL Operation Down to +1.2V |
Ultra-Low 0.1µA Supply Current When Disabled |
Low-Quiescent Current (0.1µA) |
UCSP, SC70, SOT23, and TSSOP Packages |
# Level Transl. | 4 |
---|---|
Data Rate (Mbps) (max) | 100 |
VL (V) | 1.2 to 3.2 |
VCC (V) | 1.65 to 3.6 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 1 |
IL (µA) (max) | 2 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 4.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | - |
Propagation Delay | 6.5ns |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+1.2V to +3.6V, 0.1µA, 100Mbps | Analog Devices |
LEVEL TRANSLATOR, 4-CH, TSSOP-14 | Farnell |
Level Translator, 4-Ch, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3023EUD+ ?
Additional datasheets, footprints and schematics for MAX3023EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX3023EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3023EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3023EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3023EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3023EUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3023EUD+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3023EUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3023EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX3023EUD+ ?
You can fill out our help required form which you can use to request a quote for MAX3023EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.