Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX30105 |
Application Sub Type | Optical Sensor |
Kit Contents | USBOSMB Main Board Eval Board MAX30105 FFC Cable USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MAX30105ACCEVKIT#?
Additional datasheets, footprints and schematics for MAX30105ACCEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX30105ACCEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30105ACCEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30105ACCEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX30105ACCEVKIT# fall under?
The MAX30105ACCEVKIT# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX30105ACCEVKIT# when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30105ACCEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30105ACCEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30105ACCEVKIT# have stock available?
There is no stock from authorised distributors for MAX30105ACCEVKIT#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30105ACCEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX30105ACCEVKIT#?
You can fill out our help required form which you can use to request a quote for MAX30105ACCEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.