Status: | Active |
---|---|
Series: | MAX30101 |
RoHS: | Unknown |
Heart-Rate Monitor and Pulse Oximeter Sensor in LED Reflective Solution |
Tiny 5.6mm × 3.3mm × 1.55mm 14-Pin Optical Module Integrated Cover Glass for Optimal, Robust Performance |
Integrated Cover Glass for Optimal, Robust Performance |
Ultra-Low Power Operation for Mobile Devices Programmable Sample Rate and LED Current for Power Savings Low-Power Heart-Rate Monitor (< 1mW) Ultra-Low Shutdown Current (0.7μA, typ) |
Programmable Sample Rate and LED Current for Power Savings |
Low-Power Heart-Rate Monitor (< 1mW) |
Ultra-Low Shutdown Current (0.7μA, typ) |
Fast Data Output Capability High Sample Rates |
High Sample Rates |
Robust Motion Artifact Resilience High SNR |
High SNR |
-40°C to +85°C Operating Temperature Range |
Integrated LEDs | GreenIRRed |
---|---|
ISUPPLY (µA) (typ) | 600 |
Shutdown Mode Supply Current (µA) (typ) | 0.7 |
VSUPPLY (V) (min) | 1.7 |
VSUPPLY (V) (max) | 2 |
Resolution (bits) (ADC) | 16 |
SNR (dB) | 89 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | OLGA/14 |
BudgetaryPrice (See Notes) | 4.99 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Pulse Oximeter & Heart-Rate Sensor |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 2V |
IC Package Type | OESIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Integrated Optical Sensor | Analog Devices |
OXIMETER/HEART RATE SENSOR, OESIP-14 | Farnell |
Oximeter/Heart Rate Sensor, Oesip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX30101EFD+ ?
Additional datasheets, footprints and schematics for MAX30101EFD+ are listed on our Part Details page. You can also find images and similar parts to MAX30101EFD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30101EFD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30101EFD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30101EFD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30101EFD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30101EFD+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX30101EFD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30101EFD+ often in real-time on the comparison pages.
What if I can't find stock of MAX30101EFD+ ?
You can fill out our help required form which you can use to request a quote for MAX30101EFD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.