Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Pulse Oximeter & Heart Rate Sensor |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 2V |
IC Package Type | OLGA |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
PULSE OXIMETER & HEART RATE SENSOR, OLGA | element14 |
Where can I find additional details, specifications and documents for a MAX30100EFD+?
Additional datasheets, footprints and schematics for MAX30100EFD+ are listed on our Part Details page. You can also find images and similar parts to MAX30100EFD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30100EFD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30100EFD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX30100EFD+ fall under?
The MAX30100EFD+ is listed under Semiconductors - ICs > More - Integrated Circuits.
Can I view similar or alternative parts?
You can view similar parts to MAX30100EFD+ when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30100EFD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30100EFD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30100EFD+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX30100EFD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30100EFD+ often in real-time on the comparison pages.
What if I can't find stock of MAX30100EFD+?
You can fill out our help required form which you can use to request a quote for MAX30100EFD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.