Status: | Active |
---|---|
Series: | MAX3008 |
RoHS: | Unknown |
Guaranteed Data Rate Options 230kbps (MAX3000E) 4Mbps (MAX3001E) 20Mbps (MAX3002–MAX3012) |
230kbps (MAX3000E) |
4Mbps (MAX3001E) |
20Mbps (MAX3002–MAX3012) |
Bidirectional Level Translation Without Using a Directional Pin (MAX3000E/MAX3001E/MAX3002/MAX3003) |
Unidirectional Level Translation (MAX3004–MAX3012) |
Operation Down to +1.2V on VL |
±15kV ESD Protection on I/O VCC Lines (MAX3000E/MAX3001E) |
Ultra-Low 0.1µA Supply Current in Shutdown |
Low Quiescent Current (< 10µA) |
UCSP, TQFN, and TSSOP Packages |
# Level Transl. | 8 |
---|---|
Data Rate (Mbps) (max) | 20 |
VL (V) | 1.2 to 5.5 |
VCC (V) | 1.65 to 5.5 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | 6kΩ to GND |
ICC (µA) (max) | 10 |
IL (µA) (max) | 10 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 1.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 8 |
---|---|
Output Current | - |
Propagation Delay | 20ns |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+1.2V to +5.5V, +/-15kV ESD-Pr | Analog Devices |
LEVEL TRANSLATOR, 8-CH, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX3008EUP+ ?
Additional datasheets, footprints and schematics for MAX3008EUP+ are listed on our Part Details page. You can also find images and similar parts to MAX3008EUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3008EUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3008EUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3008EUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3008EUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3008EUP+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX3008EUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3008EUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3008EUP+ ?
You can fill out our help required form which you can use to request a quote for MAX3008EUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.