Status: | Active |
---|---|
Series: | MAX30034 |
RoHS: | Unknown |
Low Leakage Defibrillation Protection IC Helps ECG Systems |
Low Capacitance ~ 3pF |
Low Leakage ~ 20pA @ 70°C |
Fast Turn-On < 2ns |
Low On-Voltage 3.9V (typ) |
High Peak Current in Excess of 4A |
Withstands Over 100k Defibrillation Pulses Without Failure |
0°C to 70°C Temperature Range |
Small, 3mm X 5mm µMAX® Package |
Protection Method | +/-10.3V Trigger Voltage |
---|---|
# Channels | 4 |
C (pF) | 3 |
VSUPPLY (V) | -8 to +8 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 4.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Defibrillation & ESD Protection Device |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Bio Potential AFE | Analog Devices |
Defibrillation/Esd Protection, Umax-8 | Newark Electronics |
DEFIBRILLATION/ESD PROTECTION, UMAX-8 | element14 |
DEFIBRILLATION/SURGE/ESD PROTECTOR UMAX8 | RS |
Where can I find additional details, specifications and documents for a MAX30034CUA+ ?
Additional datasheets, footprints and schematics for MAX30034CUA+ are listed on our Part Details page. You can also find images and similar parts to MAX30034CUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30034CUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30034CUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30034CUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30034CUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30034CUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX30034CUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30034CUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX30034CUA+ ?
You can fill out our help required form which you can use to request a quote for MAX30034CUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.