MAX30003CTI+

Semiconductors - ICs

> Special Function

>

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX30003CTI+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX30003CTI+
Series Information for MAX30003CTI+ - Maxim Integrated

Description

BIOPOTENTIAL AFE ECG/R-R DETECT TQFN28
The MAX30003 is a complete, biopotential, analog front- end solution for wearable applications. It offers high performance for clinical and fitness applications, with ultra-low power for long battery life. The MAX30003 is a single biopotential channel providing ECG waveforms and heart rate detection. The biopotential channel has ESD protection, EMI filtering, internal lead biasing, DC leads-off detection, ultra-low power leads-on detection during standby mode, and extensive calibration voltages for built-in self-test. Soft power-up sequencing ensures no large transients are injected into the electrodes. The biopotential channel also has high input impedance, low noise, high CMRR, programmable gain, various low-pass and high-pass filter options, and a high resolution analog-to-digital converter. The biopotential channel is DC coupled, can handle large electrode voltage offsets, and has a fast recovery mode to quickly recover from overdrive conditions, such as defibrillation and electrosurgery. The MAX30003 is available in a 28-pin TQFN and 30-bump wafer-level package (WLP), operating over the 0°C to +70°C commercial temperature range.

Specifications

IC Function:
Biopotential AFE
Supply Voltage Min:
1.2V
Supply Voltage Max:
2V
IC Package Type:
TQFN
No. of Pins:
28Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

AFE Medical 1ADC 18-Bit 1.8V 28-Pin TQFN EP Tray

Avnet America product

Avnet Europe

AFE Medical 1ADC 18-Bit 1.8V 28-Pin TQFN EP Tray

Avnet Europe product

Avnet Asia

AFE Medical 1ADC 18-Bit 1.8V 28-Pin TQFN EP Tray

Avnet Asia product

Future Electronics

Bio Potential AFE