Status: | Active |
---|---|
Series: | MAX30001EVSYS |
RoHS: | Unknown |
Convenient Platform to Evaluate the MAX30001 |
Many Easy-to-Reach Test Points |
Measure Individual Supply Currents |
Touchproof Cable Connectors |
Windows® 7/8/10 Compatible GUI software |
Fully Assembled and Tested |
Facilitates IEC 60601-2-47 Compliance Testing |
Ultra-Low-Power Design |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX30001 |
Kit Application Type | Medical - Health Platform |
Application Sub Type | Biopotential / Bioimpedance Measurement |
Kit Contents | Eval Kit MAX30001 MAX32630FTHR USB A to micro-USB Cable Three (3) ECG Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT for Bio Potential AFE | Analog Devices |
Eval Kit, Biopotential Measurement | Newark Electronics |
EVAL KIT, BIOPOTENTIAL MEASUREMENT | element14 |
Where can I find additional details, specifications and documents for a MAX30001EVSYS# ?
Additional datasheets, footprints and schematics for MAX30001EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX30001EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30001EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30001EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30001EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30001EVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30001EVSYS# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX30001EVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30001EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX30001EVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX30001EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.