Status: | Active |
---|---|
Series: | MAX30001 |
RoHS: | Unknown |
Can be Used in IEC 60601-2-47:2012 Compliant Systems |
Clinical-Grade ECG AFE with High-Resolution Data Converter 15.9 Bits ENOB with 3.1µVPP (typ) Noise for ECG 17 Bits ENOB with 1.1µVPP Noise for BioZ |
15.9 Bits ENOB with 3.1µVPP (typ) Noise for ECG |
17 Bits ENOB with 1.1µVPP Noise for BioZ |
Better Dry Starts Due to Much Improved Real World CMRR and High Input Impedance Fully Differential Input Structure with CMRR > 100dB |
Fully Differential Input Structure with CMRR > 100dB |
Offers Better Common-Mode to Differential Mode Conversion Due to High Input Impedance |
High Input Impedance > 1GΩ for Extremely Low Common-to-Differential Mode |
Minimum Signal Attenuation at the Input During Dry Start Due to High Electrode Impedance |
High DC Offset Range of ±650mV (1.8V, typ) Allows to Be Used with Wide Variety of Electrodes |
High AC Dynamic Range of 65mVP-P or ECG and 90mVP-P for BioZ Will Help Prevent Saturation in the Presence of Motion/Direct Electrode Hits |
Longer Battery Life Compared to Competing Solutions 85µW at 1.1V Supply Voltage for ECG 158µW at 1.1V Supply Voltage for BioZ |
85µW at 1.1V Supply Voltage for ECG |
158µW at 1.1V Supply Voltage for BioZ |
Leads-On Interrupt Feature Allows to Keep the µC in Deep Sleep Mode Until Valid Lead Condition is Detected Lead-On Detect Current: 0.7µA (typ) |
Lead-On Detect Current: 0.7µA (typ) |
Built-In Heart Rate Detection with Interrupt Feature Eliminates the Need to Run HR Algorithm on the μController Robust R-R Detection in High Motion Environment at Extremely Low Power |
Robust R-R Detection in High Motion Environment at Extremely Low Power |
Configurable Interrupts Allows the µC Wake Up Only on Every Heart Beat Reducing the Overall System Power |
High Accuracy Allows for More Physiological Data Extractions |
32-Word ECG and 8-Word BioZ FIFOs Allows the MCU to Stay Powered Down for 256ms with Full Data Acquisition |
High-Speed SPI Interface |
Shutdown Current of 0.6µA (typ) |
ISUPPLY (µA) (typ) | 247 |
---|---|
Shutdown Mode Supply Current (µA) (typ) | 0.42 |
VSUPPLY (V) (min) | 1.1 |
VSUPPLY (V) (max) | 2 |
Resolution (bits) (ADC) | 18 |
Oper. Temp. (°C) | 0 to +70 |
Package/Pins | WLP/30 |
BudgetaryPrice (See Notes) | 7.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Biopotential (R-to-R Detection) AFE |
---|---|
Supply Voltage Min | 1.1V |
Supply Voltage Max | 2V |
IC Package Type | WLP |
No. of Pins | 30Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Afe, 1 Ch, 18Bit, Spi, 2V | Newark Electronics |
Bio Potential AFE | Analog Devices |
AFE, 1 CH, 18BIT, SPI, 2V | Farnell |
Where can I find additional details, specifications and documents for a MAX30001CWV+ ?
Additional datasheets, footprints and schematics for MAX30001CWV+ are listed on our Part Details page. You can also find images and similar parts to MAX30001CWV+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30001CWV+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30001CWV+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30001CWV+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30001CWV+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30001CWV+ have stock available?
Authorised distributors including Newark Electronics, Analog Devices and Farnell have stock available or on a lead time for MAX30001CWV+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30001CWV+ often in real-time on the comparison pages.
What if I can't find stock of MAX30001CWV+ ?
You can fill out our help required form which you can use to request a quote for MAX30001CWV+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.