Status: | Active |
---|---|
Series: | MAX294 |
RoHS: | Unknown |
8th-Order Lowpass Elliptic Filters |
Clock-Tunable Corner-Frequency Range: 0.1Hz to 25kHz (MAX293/MAX294) 0.1Hz to 50kHz (MAX297) |
0.1Hz to 25kHz (MAX293/MAX294) |
0.1Hz to 50kHz (MAX297) |
No External Resistors or Capacitors Required |
Internal or External Clock |
Clock to Corner Frequency Ratio 100:1 (MAX293/MAX294) 50:1 (MAX297) |
100:1 (MAX293/MAX294) |
50:1 (MAX297) |
Operate with a Single +5V Supply or Dual ±5V Supplies |
Uncommitted Op Amp for Anti-Aliasing or Clock-Noise Filtering |
8-Pin DIP and 16-Pin Wide SO Packages |
Filter Type | Lowpass |
---|---|
Filter Sections | 1 |
Order Per Filter Section | 8 |
Highest Cutoff (kHz) (min) | 25 |
Lowest Cutoff (Hz) (max) | 0.1 |
Filter Class | Switched Cap |
Filter Characteristic | Elliptic |
Program Method | Clock |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 6.69 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 8th |
No. of Filters | 1 |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | DIP |
No. of Pins | 8Pins |
Cutoff Frequency | 25kHz |
Program Clock Frequency Typ | 35kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8th-Order, Lowpass, Elliptic, | Analog Devices |
Switched Capacitor Filter, 0 To 70Deg C | Newark Electronics |
SWITCHED CAPACITOR FILTER, 0 TO 70DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX294CPA+ ?
Additional datasheets, footprints and schematics for MAX294CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX294CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX294CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX294CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX294CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX294CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX294CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX294CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX294CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX294CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX294CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.