Status: | Active |
---|---|
Series: | MAX291 |
RoHS: | Unknown |
8th-Order Lowpass Filters: Butterworth (MAX291/MAX295) Bessel (MAX292/MAX296) |
Butterworth (MAX291/MAX295) |
Bessel (MAX292/MAX296) |
Clock-Tunable Corner-Frequency Range: 0.1Hz to 25kHz (MAX291/MAX292) 0.1Hz to 50kHz (MAX295/MAX296) |
0.1Hz to 25kHz (MAX291/MAX292) |
0.1Hz to 50kHz (MAX295/MAX296) |
No External Resistors or Capacitors Required |
Internal or External Clock |
Clock to Corner Frequency Ratio: 100:1 (MAX291/MAX292) 50:1 (MAX295/MAX296) |
100:1 (MAX291/MAX292) |
50:1 (MAX295/MAX296) |
Low Noise: -70dB THD + Noise (Typ) |
Operate with a Single +5V Supply or Dual ±5V Supplies |
Uncommitted Op Amp for Anti-Aliasing or Clock-Noise Filtering |
8-Pin DIP and SO Packages |
Filter Type | Lowpass |
---|---|
Filter Sections | 1 |
Order Per Filter Section | 8 |
Highest Cutoff (kHz) (min) | 25 |
Lowest Cutoff (Hz) (max) | 0.1 |
Filter Class | Switched Cap |
Filter Characteristic | Butterworth |
Program Method | Clock |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 5.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 8th |
No. of Filters | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 11V |
Filter IC Case Style | NSOIC |
No. of Pins | 8Pins |
Cutoff Frequency | 25kHz |
Program Clock Frequency Typ | 35kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8th-Order, Lowpass, Switched-C | Analog Devices |
Switch Cap Filter, Lowpass, 25Khz, Nsoic | Newark Electronics |
SWITCH CAP FILTER, LOWPASS, 25KHZ, NSOIC | element14 |
Where can I find additional details, specifications and documents for a MAX291ESA+ ?
Additional datasheets, footprints and schematics for MAX291ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX291ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX291ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX291ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX291ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX291ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX291ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX291ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX291ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX291ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX291ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.