Status: | Active |
---|---|
Series: | MAX2880EVKIT |
RoHS: | Unknown |
Easy Evaluation of the MAX2880 |
All Critical Peripheral Components Included |
PC-Based Control Software |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX2880 |
Kit Application Type | RF / IF |
Application Sub Type | Phase Locked Loop |
Kit Contents | Eval Board MAX2880 INTF-3000 to USB Interface Board Ribbon Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Fractional/Integer-N PLL 250MHz to 12.4GHz 5.84GHz to 6.04GHz External VCO 50MHz TCXO/LDO 6V Pwr |
12.4GHz High Performance Fract | Analog Devices |
Evaluation Board, Phase Locked Loop | Newark Electronics |
EVALUATION BOARD, PHASE LOCKED LOOP | Farnell |
Where can I find additional details, specifications and documents for a MAX2880EVKIT# ?
Additional datasheets, footprints and schematics for MAX2880EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2880EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2880EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2880EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2880EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2880EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2880EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX2880EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2880EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2880EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2880EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.