Status: | Active |
---|---|
Series: | MAX2880 |
RoHS: | Unknown |
Integer and Fractional-N Modes |
250MHz to 12.4GHz Broadband RF Input |
Normalized In-Band Noise Floor -229dBc/Hz in Integer Mode -227dBc/Hz in Fractional Mode |
-229dBc/Hz in Integer Mode |
-227dBc/Hz in Fractional Mode |
-10dBm to +5dBm Wide Input Sensitivity |
Low-Noise Phase Frequency Detector 125MHz in Fractional Mode 140MHz in Integer Mode |
125MHz in Fractional Mode |
140MHz in Integer Mode |
Reference Frequency Up to 210MHz |
Operates from +2.8V to +3.6V Supply |
Cycle Slip Reduction and Fast Lock |
Software and Hardware Shutdown |
Software Lock Detect |
On-Chip Temperature Sensor |
Compatible with +1.8V Control Logic |
Phase Adjustment |
Synthesizer Mode | FractionalInteger |
---|---|
VSUPPLY (V) | 3.0 to 3.6 |
Oper. Freq. (MHz) (min) | 250 |
Oper. Freq. (MHz) (max) | 12400 |
Inband Noise Floor (dBc/Hz) | -229 |
RMS Jitter (ps RMS) (typ) | 0.14 |
Package/Pins | TQFN/20 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 6.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Digital |
---|---|
Frequency | 12.4GHz |
No. of Pins | 20Pins |
PLL Case Style | TQFN |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
12.4GHz High Performance Fract | Analog Devices |
PLL, FRACTIONAL/INT-N, 12.4GHZ, TQFN20 | Farnell |
Where can I find additional details, specifications and documents for a MAX2880ETP+ ?
Additional datasheets, footprints and schematics for MAX2880ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX2880ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2880ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2880ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2880ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2880ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2880ETP+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX2880ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2880ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX2880ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX2880ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.