Status: | Active |
---|---|
Series: | MAX2871 |
RoHS: | Unknown |
Output Binary Buffers/Dividers Enable Extended Frequency Range Divider Ratios of 1/2/4/8/16/32/64/128 23.5MHz to 6000MHz |
Divider Ratios of 1/2/4/8/16/32/64/128 |
23.5MHz to 6000MHz |
High-Performance Phase Frequency Detector (PFD) and Reference Frequency Reduces Spectral Noise PFD Up to 140MHz Reference Frequency Up to 210MHz |
PFD Up to 140MHz |
Reference Frequency Up to 210MHz |
Low Normalized Inband Phase Noise of -230dBc/Hz Reduces System Noise Floor Contribution |
Manual or Automatic VCO Selection Permits Fast Switching |
Output Phase Reset and Adjustment Allow Synchronization of Multiple Synthesizers |
On-Chip Temperature Sensor with 7-Bit ADC Ensures Optimum VCO Selection |
Cycle Slip Reduction and Fast Lock Features Improve Accuracy and Acquisition Time |
VCO Lock Maintained Over Entire Temperature Range Provides Glitch-Free Operation |
Dual Differential Programmable Outputs Maximize Flexibility of Use |
Synthesizer Mode | FractionalInteger |
---|---|
VSUPPLY (V) | 3.0 to 3.6 |
Oper. Freq. (MHz) (min) | 23.5 |
Oper. Freq. (MHz) (max) | 6000 |
Prog. POUT (dBm) | -4 to +5 |
Differential RF Outputs | 2 |
Inband Noise Floor (dBc/Hz) | -229 |
RMS Jitter (ps RMS) (typ) | 0.2 |
Package/Pins | TQFN/32 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 6.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Synthesizer & VCO |
---|---|
Frequency | 6GHz |
No. of Pins | 32Pins |
PLL Case Style | TQFN |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pll W/ Vco, 23.5Mhz-6Ghz, Tqfn-32 | Newark Electronics |
PLL W/ VCO, 23.5MHZ-6GHZ, TQFN-32 | Farnell |
Where can I find additional details, specifications and documents for a MAX2871ETJ+ ?
Additional datasheets, footprints and schematics for MAX2871ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX2871ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2871ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2871ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2871ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2871ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2871ETJ+ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX2871ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2871ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX2871ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX2871ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.