Status: | Active |
---|---|
Series: | MAX2870 |
RoHS: | Unknown |
Integer and Fractional-N Modes |
Manual or Automatic VCO Selection |
3000MHz to 6000MHz Fundamental VCO |
Output Binary Buffers/Dividers for Extended Frequency Range 1/2/4/8/16/32/64/128 23.5MHz to 6000MHz |
1/2/4/8/16/32/64/128 |
23.5MHz to 6000MHz |
Low Phase Noise RMS Jitter: 0.25psRMS (typ) EVM at 2.1GHz: 0.35% (typ) |
RMS Jitter: 0.25psRMS (typ) |
EVM at 2.1GHz: 0.35% (typ) |
High-Performance PFD 105MHz in Integer-N Mode 50MHz in Fractional-N Mode |
105MHz in Integer-N Mode |
50MHz in Fractional-N Mode |
Reference Frequency Up to 200MHz |
Operates from +3.0V to +3.6V Supply |
Dual Programmable Outputs -4dBm to +5dBm |
-4dBm to +5dBm |
Analog and Digital Lock Detect Indicators |
Hardware and Software Shutdown Control |
Compatible with 1.8V Control Logic |
Synthesizer Mode | FractionalInteger |
---|---|
VSUPPLY (V) | 3.0 to 3.6 |
Oper. Freq. (MHz) (min) | 23.5 |
Oper. Freq. (MHz) (max) | 6000 |
Prog. POUT (dBm) | -4 to +5 |
Differential RF Outputs | 2 |
Inband Noise Floor (dBc/Hz) | -226.4 |
RMS Jitter (ps RMS) (typ) | 0.25 |
EVM @ 2.1GHz (%) (typ) | 0.35 |
Package/Pins | TQFN/32 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 7.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Synthesizer & VCO |
---|---|
Frequency | 6GHz |
No. of Pins | 32Pins |
PLL Case Style | TQFN |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PLL/VCO | Analog Devices |
Pll W/ Vco, 23.5Mhz-6Ghz, Tqfn-32 | Newark Electronics |
PLL W/ VCO, 23.5MHZ-6GHZ, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX2870ETJ+ ?
Additional datasheets, footprints and schematics for MAX2870ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX2870ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2870ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2870ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2870ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2870ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2870ETJ+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX2870ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2870ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX2870ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX2870ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.