Status: | Active |
---|---|
Series: | MAX2851 |
RoHS: | Unknown |
5GHz, 5x MIMO Downlink Receivers, Single-Uplink IEEE 802.11a Transmitter |
4900MHz to 5900MHz Frequency Range |
Coherent LO Among Receivers |
4.5dB Rx Noise Figure |
70dB Rx Gain Control Range with 2dB Step Size, Digitally Controlled |
60dB Dynamic Range Receiver RSSI |
RF Wideband Receiver RSSI |
Programmable 20MHz/40MHz Rx I/Q Lowpass Channel Filters |
-5dBm Transmit Power (54Mbps OFDM) |
31dB Tx Gain Control Range with 0.5dB Step Size, Digitally Controlled |
Tx/Rx I/Q Error and LO Leakage Detection and Adjustment |
Programmable 20MHz/40MHz Tx I/Q Lowpass Anti-Aliasing Filter |
Analog Mux for PA Power Detect |
PA On/Off Control |
Sigma-Delta Fractional-N PLL with 76Hz Resolution |
Monolithic Low-Noise VCO with -35dBc Integrated Phase Noise |
4-Wire SPI Digital Interface |
I/Q Analog Baseband Interface |
Digital Tx/Rx Mode Control |
On-Chip Digital Temperature Sensor Readout |
Complete Baseband Interface |
Digital Tx/Rx Mode Control |
+2.7V to +3.6V Supply Voltage |
Small 68-Pin TQFN Package (10mm x 10mm) |
Duplex Method | OFDM |
---|---|
Frequency Range (MHz) | 4900 to 5875 |
Inputs | 5 Rx |
Outputs | 1 Tx |
Tx OIP3 Power (dBm) (max) | -5 |
Rx Noise Figure (dB) | 4.5 |
Package/Pins | TQFN/68 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 4.9GHz |
---|---|
Frequency Max | 5.9GHz |
RF / IF Modulation | OFDM |
Sensitivity dBm | - |
Data Rate | 54Mbps |
RF IC Case Style | TQFN |
No. of Pins | 68Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Receiving Current | 144mA |
RF Receiver Applications | Beam & MIMO Steering Receiver FDD Backhaul & WiMAX Wireless HDMI |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
MIMO RECEIVER, 5-CH, 4.9-5.9GHZ, TQFN-68 | Farnell |
5GHz, 5-Channel MIMO Receiver | Analog Devices |
Where can I find additional details, specifications and documents for a MAX2851ITK+ ?
Additional datasheets, footprints and schematics for MAX2851ITK+ are listed on our Part Details page. You can also find images and similar parts to MAX2851ITK+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2851ITK+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2851ITK+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2851ITK+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2851ITK+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2851ITK+ have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for MAX2851ITK+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2851ITK+ often in real-time on the comparison pages.
What if I can't find stock of MAX2851ITK+ ?
You can fill out our help required form which you can use to request a quote for MAX2851ITK+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.