Status: | Active |
---|---|
Series: | MAX281 |
RoHS: | Unknown |
Filter Type | Lowpass |
---|---|
Filter Sections | 1 |
Order Per Filter Section | 5 |
Highest Cutoff (kHz) (min) | 20 |
Lowest Cutoff (Hz) (max) | 0 |
Filter Class | Switched Cap |
Filter Characteristic | Bessel |
Program Method | Clock |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 7.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Bessel |
---|---|
Filter Order | 5th |
No. of Filters | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 16V |
Filter IC Case Style | DIP |
No. of Pins | 8Pins |
Cutoff Frequency | 4MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ANALOGUE FILTER, BESSEL, 4MHZ, DIP-8 | element14 |
5th Order, Zero Error, Bessel, | Analog Devices |
Analogue Filter, Bessel, 4Mhz, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX281ACPA+ ?
Additional datasheets, footprints and schematics for MAX281ACPA+ are listed on our Part Details page. You can also find images and similar parts to MAX281ACPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX281ACPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX281ACPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX281ACPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX281ACPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX281ACPA+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX281ACPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX281ACPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX281ACPA+ ?
You can fill out our help required form which you can use to request a quote for MAX281ACPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.