Status: | Active |
---|---|
Series: | MAX2769C |
RoHS: | Unknown |
GPS/GLONASS/Galileo/BeiDou Systems |
Dual-Input Selectable LNA for Separate Passive and Active Antenna Inputs |
1.4dB Cascaded Noise Figure and 110dB of Cascaded Gain with Gain Control Range of 59dB From PGA |
Integrated Active Antenna Sensor |
Fractional-N Synthesizer with Integrated VCO |
No External IF SAW or Discrete Filters Required |
Programmable IF Frequency |
Programmable 2.5MHz, 4.2MHz, 9.66MHz IF Bandwidth and 9MHz ZIF LPF BW |
8 Preconfigured Device States When No SPI Available |
40pF Output Clock Drive Capability |
28-Pin Thin QFN Package (5mm x 5mm) |
Available in AEC-Q100 Automotive-Qualified Version MAX2769B> |
Ref. Clock Freq. (MHz) | 8 to 32 |
---|---|
IF Output Bits (CMOS) | 1 to 3 |
Noise Figure (dB) (typ) | 1.4 |
VSUPPLY (V) | 2.7 to 3.3 |
ISUPPLY (mA) | 25 |
End Equipment | BeiDouGLONASSGPSGailileo |
Solutions | Cellular HandsetsPersonal Navigation DevicesSmart Phones |
Band/ Freq. (MHz) | 1550 to 1610 |
Footprint (mm x mm) | 5.0 x 5.0 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 8MHz |
---|---|
Frequency Max | 44MHz |
RF / IF Modulation | - |
Sensitivity dBm | - |
Data Rate | - |
Receiving Current | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
RF Receiver Applications | Avionics/Marine Navigation Systems Digital Still Cameras & Camcorder PNDs Telematics |
RF IC Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Universal Gnss Rx, 8Mhz-44Mhz, Tqfn-28 | Newark Electronics |
UNIVERSAL GNSS RX, 8MHZ-44MHZ, TQFN-28 | Farnell |
Universal GPS Receiver | Analog Devices |
Where can I find additional details, specifications and documents for a MAX2769CETI+ ?
Additional datasheets, footprints and schematics for MAX2769CETI+ are listed on our Part Details page. You can also find images and similar parts to MAX2769CETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2769CETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2769CETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2769CETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2769CETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2769CETI+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX2769CETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2769CETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX2769CETI+ ?
You can fill out our help required form which you can use to request a quote for MAX2769CETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.