MAX275BCWP+T by Analog Devices

4th- and 8th-Order, Continuous-Time Active Filters


The MAX274 and MAX275 are continuous-time active filters consisting of independent cascadable 2nd-order sections. Each section can implement any all-pole bandpass or lowpass filter response, such as Butterworth, Bessel, Chebyshev, and is programmed by four external resistors. The MAX274/MAX275 provide lower noise that switched-capacitor filters, as well as superior dynamic performance—both due to the continuous-time design. Since continuous-time filters do not require a clock, aliased and clock noise are eliminated with the MAX274/MAX275. The MAX274 comprises of four 2nd-order sections, permitting 8th-order filters to be realized. Center frequencies range up to 150kHZ, and are accurate to within ±1% over the full operating temperature range. Total harmonic distortion (THD) is typically better than -86dB. The MAX275 comprises of two 2nd-order sections, permitting 4th-order filters to be realized. Center frequencies range up to 300kHZ, and are accurate to within ±0.9% over the full operating temperature range. Total harmonic distortion (THD) is typically better than -86dB. Both filters operate from a single +5V supply or from dual ±5V supplies.

Where to Buy

Prices starting from US$7.80

Distributor Stock
Logo for Farnell
Farnell
from US$7.80
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$7.90
1,000
in stock
Buy Now

Features

Continuous-TIme Filter - No Clock, No Clock Noise
Implement Butterworth, Chebyshev, Bessel and Other Filter Responses
Lowpass, Bandpass Outputs
Operate from a Single +5V Supply or Dual ±5V Supplies
Design Software Available
MAX274 Evaluation Kit Available
8th-Order-Four 2nd-Order Sections (MAX274)
4th-Order-Two 2nd-Order Sections (MAX275)
Center-Frequency Range: 150kHz for MAX274 300kHz for MAX275
150kHz for MAX274
300kHz for MAX275
Low Noise: -86dB THD Typical for MAX274 -89dB THD Typical for MAX275
-86dB THD Typical for MAX274
-89dB THD Typical for MAX275
Center-Frequency Accurate Over Temp: within ±1% for MAX274 within ±0.9% for MAX275
within ±1% for MAX274
within ±0.9% for MAX275

Specifications

Filter Type BandpassLowpass
Filter Sections 2
Order Per Filter Section 2
Highest Cutoff (kHz) (min) 300
Lowest Cutoff (Hz) (max) 100
Filter Class Continuous
Filter Characteristic Programmable
Program Method Resistor
Oper. Temp. (°C) -55 to +125-40 to +850 to +70
Package/Pins SOIC (W)/20
BudgetaryPrice (See Notes) 5.58


MAX275BCWP+T Semiconductors - ICs by Analog Devices

ANALOGUE FILTER BAND/LOWPASS WSOIC-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Filter Type Bandpass / Lowpass
Filter Order 4th
No. of Filters 1
Supply Voltage Min 4.74V
Supply Voltage Max 11V
Filter IC Case Style WSOIC
No. of Pins 20Pins
Cutoff Frequency 300kHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

4th- and 8th-Order, Continuous | Analog Devices
ANALOGUE FILTER, BAND/LOWPASS, WSOIC-20 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX275BCWP+T ?

Additional datasheets, footprints and schematics for MAX275BCWP+T are listed on our Part Details page. You can also find images and similar parts to MAX275BCWP+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX275BCWP+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX275BCWP+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX275BCWP+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX275BCWP+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX275BCWP+T have stock available?

Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX275BCWP+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX275BCWP+T often in real-time on the comparison pages.

What if I can't find stock of MAX275BCWP+T ?

You can fill out our help required form which you can use to request a quote for MAX275BCWP+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay