Status: | Production |
---|---|
Series: | MAX2750AUA |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 2.5GHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2.4GHz Monolithic Voltage-Cont | Analog Devices |
Vco, 2.4Ghz To 2.5Ghz, Umax-8 | Newark Electronics |
VCO, 2.4GHZ TO 2.5GHZ, UMAX-8 | element14 |
Controlled Oscillator 2.37GHz to 2.47GHz VCXO 8-Pin uMAX | Avnet Asia |
OSCILLATOR VCO | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2750AUA+?
Additional datasheets, footprints and schematics for MAX2750AUA+ are listed on our Part Details page. You can also find images and similar parts to MAX2750AUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2750AUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2750AUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX2750AUA+ fall under?
The MAX2750AUA+ is listed under VCOs with Single Output.
Can I view similar or alternative parts?
You can view similar parts to MAX2750AUA+ when available in the VCOs with Single Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2750AUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2750AUA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX2750AUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Richardson RFPD have stock available or on a lead time for MAX2750AUA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2750AUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX2750AUA+?
You can fill out our help required form which you can use to request a quote for MAX2750AUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.