Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Bandpass / Lowpass |
---|---|
Filter Order | 8th |
No. of Filters | 4 |
Supply Voltage Min | 2.37V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | WSOIC |
No. of Pins | 28Pins |
Cutoff Frequency | 150kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4th- and 8th-Order, Continuous | Analog Devices |
ACTIVE FILTER, 150KHZ, WSOIC-28 | Farnell |
Active Filter, 150Khz, Wsoic-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX274AEWI+?
Additional datasheets, footprints and schematics for MAX274AEWI+ are listed on our Part Details page. You can also find images and similar parts to MAX274AEWI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX274AEWI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX274AEWI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX274AEWI+ fall under?
The MAX274AEWI+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to MAX274AEWI+ when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX274AEWI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX274AEWI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX274AEWI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX274AEWI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX274AEWI+ often in real-time on the comparison pages.
What if I can't find stock of MAX274AEWI+?
You can fill out our help required form which you can use to request a quote for MAX274AEWI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.