Status: | Active |
---|---|
Series: | MAX270 |
RoHS: | Unknown |
Continuous-Time Filtering - No Clock Required |
Dual 2nd-Order Lowpass Filters |
Sections Independently Programmable: 1kHz to 25kHz |
96dB Dynamic Range |
No External Components |
Cascadable for Higher Order |
Low-Power Shutdown Mode |
Track-and-Hold (MAX271) |
Filter Type | Lowpass |
---|---|
Filter Sections | 2 |
Order Per Filter Section | 2 |
Highest Cutoff (kHz) (min) | 25 |
Lowest Cutoff (Hz) (max) | 1000 |
Filter Class | Continuous |
Filter Characteristic | Chebychev |
Program Method | µP BusPin Strap |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/20SOIC (W)/20 |
BudgetaryPrice (See Notes) | 12.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Filters | 2 |
---|---|
Cutoff Frequency | 25kHz |
Resolution (Bits) | - |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 8V |
Filter IC Case Style | WSOIC |
No. of Pins | 20Pins |
Conversion Rate | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digitally Programmable, Dual, | Analog Devices |
Digital Filter, Dual, 2Nd, Wsoic-20 | Newark Electronics |
DIGITAL FILTER, DUAL, 2ND, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX270CWP+ ?
Additional datasheets, footprints and schematics for MAX270CWP+ are listed on our Part Details page. You can also find images and similar parts to MAX270CWP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX270CWP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX270CWP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX270CWP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX270CWP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX270CWP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX270CWP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX270CWP+ often in real-time on the comparison pages.
What if I can't find stock of MAX270CWP+ ?
You can fill out our help required form which you can use to request a quote for MAX270CWP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.