Status: | Active |
---|---|
Series: | MAX2690 |
RoHS: | Unknown |
7.6dBm Input Third-Order Intercept Point |
10dB Downconverter Mixer Noise Figure |
7.9dB Gain |
400MHz to 2500MHz Wideband Operation |
Low Cost |
+2.7V to +5.5V Single-Supply Operation |
< 1µA Shutdown Mode |
Ultra-Small 10-Pin µMAX Package |
# Channels | 1 |
---|---|
RF Freq. (MHz) (min) | 400 |
RF Freq. (MHz) (max) | 2500 |
LO Frequency (MHz) (min) | 700 |
LO Frequency (MHz) (max) | 2500 |
IF Frequency (MHz) (min) | 10 |
IF Frequency (MHz) (max) | 500 |
Gain (dB) | 7.9 |
Input IP3 (dBm) | 7.6 |
Noise Figure (dB) | 10 |
VCC (V) | 2.7 to 5.5 |
3.3V Supply Current (mA) | 16 |
Footprint (mm x mm) | 3.0 x 5.0 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 400MHz |
---|---|
Frequency Max | 2.5GHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
RF IC Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Noise, 2.5GHz Downconverte | Analog Devices |
DOWNCONVERTER | Richardson RFPD |
DOWNCONVERTER MIXER, 0.4-2.5GHZ, UMAX-10 | Farnell |
Downconverter Mixer, 0.4-2.5Ghz, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2690EUB+ ?
Additional datasheets, footprints and schematics for MAX2690EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX2690EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2690EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2690EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2690EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2690EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2690EUB+ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for MAX2690EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2690EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX2690EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX2690EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.