Status: | Active |
---|---|
Series: | MAX2686 |
RoHS: | Unknown |
High-Power Gain: 19dB (MAX2686) |
Ultra-Low-Noise Figure: 0.75dB (MAX2686) |
Integrated 50Ω Output Matching Circuit |
Low Supply Current: 4.1mA |
Wide Supply Voltage Range: 1.6V to 3.3V |
Low Bill of Materials: One Inductor, Two Capacitors |
Small Footprint: 0.86mm x 0.86mm |
Thin Profile: 0.65mm |
0.4mm-Pitch Wafer-Level Package (WLP) |
RF Freq. (MHz) (min) | 1575 |
---|---|
RF Freq. (MHz) (max) | 1610 |
Gain (dB) | 19 |
Noise Figure (dB) | 0.75 |
Input IP3 (dBm) | -3 |
OIP3 (dBm) | 16 |
ISUPPLY (mA) | 4.1 |
Footprint (mm x mm) | 0.86 x 0.86 |
Package/Pins | WLP/4 |
BudgetaryPrice (See Notes) | 0.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 1.575GHz |
---|---|
Frequency Max | 1.61GHz |
Gain | 19dB |
Noise Figure Typ | 0.75dB |
RF IC Case Style | WLP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LNA, 19DB, 1.575-1.61GHZ, 3.3V, WLP-8 | Farnell |
Low-Noise-Figure GPS LNAs in a | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2686EWS+ ?
Additional datasheets, footprints and schematics for MAX2686EWS+ are listed on our Part Details page. You can also find images and similar parts to MAX2686EWS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2686EWS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2686EWS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2686EWS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2686EWS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2686EWS+ have stock available?
Authorised distributors including Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2686EWS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2686EWS+ often in real-time on the comparison pages.
What if I can't find stock of MAX2686EWS+ ?
You can fill out our help required form which you can use to request a quote for MAX2686EWS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.