Status: | Active |
---|---|
Series: | MAX2681 |
RoHS: | Unknown |
400MHz to 2.5GHz Operation |
+2.7V to +5.5V Single-Supply Operation |
Low Noise Figure: 6.3dB at 900MHz (MAX2680) |
High Input Third-Order Intercept Point (IIP3 at 2450MHz) -6.9dBm at 5.0mA (MAX2680) +1.0dBm at 8.7mA (MAX2681) +3.2dBm at 15.0mA (MAX2682) |
-6.9dBm at 5.0mA (MAX2680) |
+1.0dBm at 8.7mA (MAX2681) |
+3.2dBm at 15.0mA (MAX2682) |
< 0.1µA Low-Power Shutdown Mode |
Ultra-Small Surface-Mount Packaging |
# Channels | 1 |
---|---|
RF Freq. (MHz) (min) | 400 |
RF Freq. (MHz) (max) | 2500 |
LO Frequency (MHz) (min) | 400 |
LO Frequency (MHz) (max) | 2500 |
IF Frequency (MHz) (min) | 10 |
IF Frequency (MHz) (max) | 500 |
Gain (dB) | 14.2 |
Input IP3 (dBm) | -6.1 |
Noise Figure (dB) | 7 |
VCC (V) | 2.7 to 5.5 |
3.3V Supply Current (mA) | 8.7 |
Footprint (mm x mm) | 2.7 x 2.9 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 2.02 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 400MHz |
---|---|
Frequency Max | 2.5GHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
RF IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DOWNCONVERTER MIXER, 0.4-2.5GHZ, 85DEG C | element14 |
400MHz to 2.5GHz, Low-Noise, S | Analog Devices |
Downconverter Mixer, 0.4-2.5Ghz, 85Deg C | Newark Electronics |
DOWNCONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2681EUT+T ?
Additional datasheets, footprints and schematics for MAX2681EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX2681EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2681EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2681EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2681EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2681EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2681EUT+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for MAX2681EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2681EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2681EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX2681EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.