Status: | Active |
---|---|
Series: | MAX267 |
RoHS: | Unknown |
32-Step Center Frequency Control |
128-Step Q Control |
Independent Q and f0 Programming |
Guaranteed Clock to f0 Ratio—1% (A grade) |
75kHz f0 Range (MAX264/268) |
Single +5V and ±5V Operation |
Filter Type | Bandpass |
---|---|
Filter Sections | 2 |
Order Per Filter Section | 2 |
Highest Cutoff (kHz) (min) | 57 |
Lowest Cutoff (Hz) (max) | 0.4 |
Filter Class | Switched Cap |
Filter Characteristic | Programmable |
Program Method | Pin Strap |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/24SOIC (W)/24 |
BudgetaryPrice (See Notes) | 9.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Bandpass |
---|---|
Filter Order | 2nd |
No. of Filters | 2 |
Supply Voltage Min | 2.37V |
Supply Voltage Max | 6.3V |
Filter IC Case Style | DIP |
No. of Pins | 24Pins |
Cutoff Frequency | 57kHz |
Program Clock Frequency Typ | 57kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pin-Programmable Universal and | Analog Devices |
ANALOGUE FILTER, BANDPASS, 57KHZ, DIP-24 | Farnell |
Analogue Filter, Bandpass, 57Khz, Dip-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX267BCNG+ ?
Additional datasheets, footprints and schematics for MAX267BCNG+ are listed on our Part Details page. You can also find images and similar parts to MAX267BCNG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX267BCNG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX267BCNG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX267BCNG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX267BCNG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX267BCNG+ have stock available?
Authorised distributors including element14, Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX267BCNG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX267BCNG+ often in real-time on the comparison pages.
What if I can't find stock of MAX267BCNG+ ?
You can fill out our help required form which you can use to request a quote for MAX267BCNG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.