Status: | Active |
---|---|
Series: | MAX2679B |
RoHS: | Unknown |
High Power Gain: 19dB (MAX2679), 16.5dB (MAX2679B) |
Low Noise Figure: 0.95dB (MAX2679), 1.03dB (MAX2679B) |
Integrated 50Ω Output Matching Circuit |
Low Supply Current: 1mA (MAX2679), 650μA (MAX2679B) |
Wide Supply Voltage Range: 1.08V to 1.98V |
Low Bill of Materials: One Inductor, Two Capacitors, One Resistor |
4-Bump, 0.4mm Pitch WLP, 0.83mm x 0.83mm |
RF Freq. (MHz) (min) | 1176 |
---|---|
RF Freq. (MHz) (max) | 1575 |
Gain (dB) | 16.5 |
Noise Figure (dB) | 1.03 |
Input IP3 (dBm) | -19 |
ISUPPLY (mA) | 0.6 |
Footprint (mm x mm) | 0.83 x 0.83 |
Package/Pins | THIN WLP/4 |
BudgetaryPrice (See Notes) | 0.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 1.57542GHz |
Gain | 16.5dB |
Noise Figure Typ | 1.03dB |
RF IC Case Style | WLP |
No. of Pins | 4Pins |
Supply Voltage Min | 1.08V |
Supply Voltage Max | 1.98V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Lowest power (0.6mA) GPS LNA | Analog Devices |
RF AMPLIFIER, 1.57542GHZ, 16.5DB, WLP-4 | Farnell |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2679BENS+ ?
Additional datasheets, footprints and schematics for MAX2679BENS+ are listed on our Part Details page. You can also find images and similar parts to MAX2679BENS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2679BENS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2679BENS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2679BENS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2679BENS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2679BENS+ have stock available?
Authorised distributors including Analog Devices, Farnell and Richardson RFPD have stock available or on a lead time for MAX2679BENS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2679BENS+ often in real-time on the comparison pages.
What if I can't find stock of MAX2679BENS+ ?
You can fill out our help required form which you can use to request a quote for MAX2679BENS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.