Status: | Active |
---|---|
Series: | MAX2678 |
RoHS: | Unknown |
Prices starting from US$136.96
First Amplifier Noise Figure: 0.9dB |
High Gain:* 35dB |
3.4dB Gain Step |
Shared VCC and RFOUT2 Pin |
Integrated 50Ω Output Matching |
AMP 2 includes 50Ω Input Matching |
3.0V to 5.25V Supply Voltage Range |
Small (3mm × 3mm) Low-Cost Package |
AEC-Q100 Qualified |
ESD Protected to ±2kV Human Body Model |
-40°C to +105°C Ambient Temperature Range |
RF Freq. (MHz) (min) | 1575 |
---|---|
RF Freq. (MHz) (max) | 1575 |
Gain (dB) | 34.8 |
Noise Figure (dB) | 1 |
Input IP3 (dBm) | -12 |
OIP3 (dBm) | 5 |
ISUPPLY (mA) | 25 |
Footprint (mm x mm) | 3.0 x 3.0 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 1.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX2678 |
Kit Application Type | RF / IF |
Application Sub Type | GPS Low Noise Amplifier |
Kit Contents | Eval Board MAX2678 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit for MAX2678 GPS/GNSS | Analog Devices |
Eval Board, Gps Low Noise Amplifier | Newark Electronics |
EVAL BOARD, GPS LOW NOISE AMPLIFIER | element14 |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2678EVKIT# ?
Additional datasheets, footprints and schematics for MAX2678EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2678EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2678EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2678EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2678EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2678EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2678EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for MAX2678EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2678EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2678EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2678EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.