Status: | Active |
---|---|
Series: | MAX2671 |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
1,295
in stock
|
Buy Now | |
Analog Devices
from US$1.33
|
34,026
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
228
in stock
|
Buy Now | |
element14
from US$1.38
|
228
in stock
|
Buy Now | |
Farnell
from US$1.19
|
228
in stock
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
Richardson RFPD
from US$1.16
|
-
|
Buy Now |
RF Output Frequencies: 400MHz to 2.5GHz |
Low Noise Figure: 9.3dB (900MHz, MAX2671) |
+2.7V to +5.5V Single Supply |
High Output Intercept Point (OIP3) 5.9dBm at 4.8mA (MAX2660) 7.1dBm at 8.3mA (MAX2661) 0.7dBm at 3.0mA (MAX2663) 9.6dBm at 11.8mA (MAX2671) 7.6dBm at 20.5mA (MAX2673) |
5.9dBm at 4.8mA (MAX2660) |
7.1dBm at 8.3mA (MAX2661) |
0.7dBm at 3.0mA (MAX2663) |
9.6dBm at 11.8mA (MAX2671) |
7.6dBm at 20.5mA (MAX2673) |
1µA Shutdown Mode |
Ultra-Small Surface-Mount Packaging |
# Channels | 1 |
---|---|
RF Freq. (MHz) (min) | 400 |
RF Freq. (MHz) (max) | 2500 |
LO Frequency (MHz) (min) | 600 |
LO Frequency (MHz) (max) | 2500 |
IF Frequency (MHz) (min) | 40 |
IF Frequency (MHz) (max) | 500 |
Gain (dB) | 11.2 |
Input IP3 (dBm) | -1.6 |
LO Leakage at RF (dBm) | -40.3 |
3.3V Supply Current (mA) | 11.8 |
5V Supply Current (mA) | 11.8 |
Footprint (mm x mm) | 2.7 x 2.9 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 0.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 400MHz |
---|---|
Frequency Max | 2.5GHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
RF IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
400MHz to 2.5GHz Upconverters | Analog Devices |
Upconverter Mixer, 2.5Ghz, -40To85Deg C | Newark Electronics |
UPCONVERTER MIXER, 2.5GHZ, -40TO85DEG C | element14 |
Up/Down Conv Mixer 3.3V/5V 2.5GHz 6-Pin SOT-23 T/R | Avnet Asia |
UP/DOWN CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2671EUT+T ?
Additional datasheets, footprints and schematics for MAX2671EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX2671EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2671EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2671EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2671EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2671EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2671EUT+T have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX2671EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2671EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2671EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX2671EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.