First Amplifier Noise Figure*: 1.0dB |
High Gain**: 34.8dB |
3.4dB Gain Step |
Shared VCC and RFOUT2 Pin |
Integrated 50Ω Output Matching |
3.0V to 5.5V Supply Voltage Range |
Small, Low-Cost Package (3mm x 3mm) |
AEC-Q100 Qualified |
ESD Protected to ±2kV Human Body Model |
RF Freq. (MHz) (min) | 1575 |
---|---|
RF Freq. (MHz) (max) | 1575 |
Gain (dB) | 34.8 |
Noise Figure (dB) | 1 |
Input IP3 (dBm) | -12 |
OIP3 (dBm) | 5.8 |
ISUPPLY (mA) | 25 |
Footprint (mm x mm) | 3.0 x 3.0 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 3.28 |
Frequency Min | - |
---|---|
Frequency Max | 1.575GHz |
Gain | 34.8dB |
Noise Figure Typ | 1dB |
RF IC Case Style | TDFN |
No. of Pins | 10Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Front End Amp, 1.575Ghz, Tdfn | Newark Electronics |
FRONT END AMP, 1.575GHZ, TDFN | element14 |
RF AND MMW FRONT END MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2670GTB/V+T ?
Additional datasheets, footprints and schematics for MAX2670GTB/V+T are listed on our Part Details page. You can also find images and similar parts to MAX2670GTB/V+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2670GTB/V+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2670GTB/V+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2670GTB/V+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2670GTB/V+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2670GTB/V+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX2670GTB/V+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2670GTB/V+T often in real-time on the comparison pages.
What if I can't find stock of MAX2670GTB/V+T ?
You can fill out our help required form which you can use to request a quote for MAX2670GTB/V+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.