Status: | Active |
---|---|
Series: | MAX2644 |
RoHS: | Unknown |
Low Noise Figure (2.0dB at 2450MHz) |
High Gain: 16dB |
Adjustable IP3 and Bias Current |
Low-Power Standby Mode |
On-Chip Output Matching |
+2.7V to +5.5V Single-Supply Operation |
Ultra-Small 6-Pin SC70 Package |
RF Freq. (MHz) (min) | 2400 |
---|---|
RF Freq. (MHz) (max) | 2500 |
Gain (dB) | 17 |
Noise Figure (dB) | 2 |
Input IP3 (dBm) | 7.2 |
OIP3 (dBm) | 14 |
ISUPPLY (mA) | 2.7 to 7.0 |
Footprint (mm x mm) | 2.0 x 2.1 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 2.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.4GHz |
---|---|
Frequency Max | 2.5GHz |
Gain | 17dB |
Noise Figure Typ | 2dB |
RF IC Case Style | SC-70 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low Noise Amp, 17Db, 2.4-2.5Ghz, Sc-70-6 | Newark Electronics |
LOW NOISE AMP, 17DB, 2.4-2.5GHZ, SC-70-6 | element14 |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2644EXT+T ?
Additional datasheets, footprints and schematics for MAX2644EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX2644EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2644EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2644EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2644EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2644EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2644EXT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX2644EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2644EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2644EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX2644EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.