Status: | Active |
---|---|
Series: | MAX2620 |
RoHS: | Unknown |
Low-Phase-Noise Oscillator: -110dBc/Hz (25kHz offset from carrier) Attainable |
Operates from Single +2.7V to +5.25V Supply |
Low-Cost Silicon Bipolar Design |
Two Output Buffers Provide Load Isolation |
Insensitive to Supply Variations |
Low, 27mW Power Consumption (VCC = 3.0V) |
Low-Current Shutdown Mode: 0.1µA (typ) |
RF Freq. (MHz) (max) | 1050 |
---|---|
RF Freq. (MHz) (min) | 10 |
LO Driver Outputs | Yes |
PLL Driver Outputs | Yes |
POUT (dBm) (min) | -16 |
POUT (dBm) (max) | -2 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 4.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 1.05GHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RF OSCILLATOR, 0.01-1.05GHZ, UMAX-8 | element14 |
Rf Oscillator, 1.05Ghz, 5.25V, Umax-8 | Newark Electronics |
OSCILLATOR VCO | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2620EUA+T ?
Additional datasheets, footprints and schematics for MAX2620EUA+T are listed on our Part Details page. You can also find images and similar parts to MAX2620EUA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2620EUA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2620EUA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2620EUA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2620EUA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2620EUA+T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for MAX2620EUA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2620EUA+T often in real-time on the comparison pages.
What if I can't find stock of MAX2620EUA+T ?
You can fill out our help required form which you can use to request a quote for MAX2620EUA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.