Status: | Active |
---|---|
Series: | MAX2620 |
RoHS: | Unknown |
Prices starting from US$3.68
Low-Phase-Noise Oscillator: -110dBc/Hz (25kHz offset from carrier) Attainable |
Operates from Single +2.7V to +5.25V Supply |
Low-Cost Silicon Bipolar Design |
Two Output Buffers Provide Load Isolation |
Insensitive to Supply Variations |
Low, 27mW Power Consumption (VCC = 3.0V) |
Low-Current Shutdown Mode: 0.1µA (typ) |
RF Freq. (MHz) (max) | 1050 |
---|---|
RF Freq. (MHz) (min) | 10 |
LO Driver Outputs | Yes |
PLL Driver Outputs | Yes |
POUT (dBm) (min) | -16 |
POUT (dBm) (max) | -2 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 4.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | - |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Bandwidth | 900MHz |
Base Number | 2620 |
Clock External Input | No |
Frequency Max | 1050MHz |
Frequency Min | 10MHz |
IC Case Style | µMAX |
IC Generic Number | 2620 |
Logic Function Number | 2620 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.25V |
10MHz to 1050MHz Integrated RF | Analog Devices |
10 TO 1050MHZ INTEGRATED RF OSCILLATOR | RS |
IC, RADIO AMP, 2620, UMAX8 | Farnell |
OSCILLATOR VCO | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2620EUA+ ?
Additional datasheets, footprints and schematics for MAX2620EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX2620EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2620EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2620EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2620EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2620EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2620EUA+ have stock available?
Authorised distributors including Analog Devices, RS, CoreStaff, element14 and Farnell have stock available or on a lead time for MAX2620EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2620EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX2620EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX2620EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.