Status: | Active |
---|---|
Series: | MAX256 |
RoHS: | Unknown |
Simple, Flexible Design Provides Up to 3W to the Transformer in Isolated Power Supplies Single Supply +5V or +3.3V Operation Internal Resistor-Programmable Oscillator Mode External Clock Mode with Watchdog Disable Mode |
Single Supply +5V or +3.3V Operation |
Internal Resistor-Programmable Oscillator Mode |
External Clock Mode with Watchdog |
Disable Mode |
Integrated System Protection Undervoltage Lockout Thermal Shutdown |
Undervoltage Lockout |
Thermal Shutdown |
Saves Space on Board 8-Pin Thermally-Enhanced SO Package |
8-Pin Thermally-Enhanced SO Package |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
Driver Output Resistance (Ω) (max) | 1 |
Max. IOUT (A) | 1 |
Topology | Full-Bridge |
Switching Frequency (kHz) | 1000 |
IQ (mA) (max) | 1 |
Package/Pins | SOIC (N)/8 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 3.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | - |
No. of Regulated Outputs | 2 |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 256 |
Operating Temperature Range | -40°C to +125°C |
3W Primary-Side Transformer H- | Analog Devices |
Transfrmr H-Bridge Driver, -40To125Deg C | Newark Electronics |
IC, DRIVER, TRANSFORMER H-BRIDGE, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a MAX256ASA+ ?
Additional datasheets, footprints and schematics for MAX256ASA+ are listed on our Part Details page. You can also find images and similar parts to MAX256ASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX256ASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX256ASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX256ASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX256ASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX256ASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX256ASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX256ASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX256ASA+ ?
You can fill out our help required form which you can use to request a quote for MAX256ASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.