Status: | Production |
---|---|
Series: | MAX253 |
RoHS: | Compliant |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.44
|
2,541
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
2,583
in stock
|
Buy Now | |
element14
from US$2.62
|
2,541
in stock
|
Buy Now | |
Avnet Asia
from US$1.77
|
1,000
in stock
|
Buy Now | |
Analog Devices
from US$2.64
|
536
in stock
|
Buy Now | |
Schukat Electronic
from US$4.36
|
485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.25
|
416
in stock
|
Buy Now | |
Micros
from US$3.07
|
71
in stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transformer Driver |
---|---|
IC Interface Type | RS232 RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | -300mV |
Supply Voltage Max | 7V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Range | 0°C to +70°C |
Transformer Driver, 0Deg C To 70Deg C | Newark Electronics |
TRANSFORMER DRIVER, 0DEG C TO 70DEG C | element14 |
Monolithic Oscillator Power Driver 8-Pin SOIC N | Avnet Asia |
1W Primary-Side Transformer H- | Analog Devices |
Transf.-Dr. f. isol. RS485/232 SOIC8 | Schukat Electronic |
IC: transformer driver | Transfer Multisort Elektronik |
Transformer Driver for Isolated RS-485 Interface, 200/350kHz, 3.3/5V, 0÷70°C | Micros |
Where can I find additional details, specifications and documents for a MAX253CSA+?
Additional datasheets, footprints and schematics for MAX253CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX253CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX253CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX253CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX253CSA+ fall under?
The MAX253CSA+ is listed under Transformer Drivers.
Can I view similar or alternative parts?
You can view similar parts to MAX253CSA+ when available in the Transformer Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX253CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX253CSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX253CSA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Analog Devices have stock available or on a lead time for MAX253CSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX253CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX253CSA+?
You can fill out our help required form which you can use to request a quote for MAX253CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.