Status: | Production |
---|---|
Series: | MAX253 |
RoHS: | Compliant |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.64
|
72
in stock
|
Buy Now | |
Analog Devices
from US$3.71
|
3,738
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
72
in stock
|
Buy Now | |
element14
from US$3.81
|
72
in stock
|
Buy Now | |
Micros
from US$8.49
|
41
in stock
|
Buy Now | |
Avnet Asia
from US$2.57
|
-
|
Buy Now | |
Schukat Electronic
from US$3.11
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Ballast Control |
---|---|
IC Interface Type | RS232 RS485 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
IC Generic Number | MAX253 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 253 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | RS-485 |
Logic Function Number | 253 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 5V |
Supply Voltage Range | 4.5V to 5.5V |
1W Primary-Side Transformer H- | Analog Devices |
Transformer Driver, 0Deg C To 70Deg C | Newark Electronics |
TRANSFORMER DRIVER, 0DEG C TO 70DEG C | element14 |
Transformer Driver for Isolated RS-485 Interface, 200/350kHz, 3.3/5V, 0÷70°C | Micros |
Monolithic Oscillator Power Driver 8-Pin PDIP N | Avnet Asia |
Transf. Dr. f. isol. RS485/232 DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX253CPA+?
Additional datasheets, footprints and schematics for MAX253CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX253CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX253CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX253CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX253CPA+ fall under?
The MAX253CPA+ is listed under Transformer Drivers.
Can I view similar or alternative parts?
You can view similar parts to MAX253CPA+ when available in the Transformer Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX253CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX253CPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX253CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MAX253CPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX253CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX253CPA+?
You can fill out our help required form which you can use to request a quote for MAX253CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.