Status: | Active |
---|---|
Series: | MAX251 |
RoHS: | Unknown |
Prices starting from US$7.28
Isolated Data Interface |
Single +5V Supply |
Uses Low Cost Optocouplers |
5µW Power Shutdown |
2 Transmitters and 2 Receivers |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 116 |
ICC (mA) (typ) | 0.1 |
Internal Charge Pump | Yes |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 4.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Base Number | 251 |
Data Rate | 116Kbps |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.7mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
5V, Isolated, RS-232 Driver Re | Analog Devices |
DUAL TRANSMITTER/RECEIVER RS-232 | RS |
Driver/Receiver, Rs-232, 5V, 251 | Newark Electronics |
DRIVER/RECEIVER, RS-232, 5V, 251 | element14 |
RS232E 2xDr./Rec. isol. 5V SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX251CSD+ ?
Additional datasheets, footprints and schematics for MAX251CSD+ are listed on our Part Details page. You can also find images and similar parts to MAX251CSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX251CSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX251CSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX251CSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX251CSD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX251CSD+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX251CSD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX251CSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX251CSD+ ?
You can fill out our help required form which you can use to request a quote for MAX251CSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.