+2.7V to +5.5V Supply Range |
Input Frequency Range High: 10MHz to 500MHz (MAX2470/2471) Low: 10MHz to 200MHz (MAX2470) |
High: 10MHz to 500MHz (MAX2470/2471) |
Low: 10MHz to 200MHz (MAX2470) |
>14dB Power Gain at 200MHz |
64dB Typical Reverse Isolation at 200MHz |
Low-Distortion Output Drive |
Ultra-Small SOT23-6 Package |
High Input Impedance |
Single-Ended (MAX2470) or Differential (MAX2471) Inputs |
LO Driver Outputs | Yes |
---|---|
PLL Driver Outputs | Yes |
RF Freq. (MHz) (min) | 10 |
RF Freq. (MHz) (max) | 500 |
POUT (dBm) (min) | -14 |
POUT (dBm) (max) | 0 |
Gain (dB) | 14.9 |
VCC (V) | 2.7 to 5.5 |
ISUPPLY (mA) | 5.5 |
Footprint (mm x mm) | 2.7 x 2.9 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.39 |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Output Current | - |
Amplifier Output | Differential |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Video Buffer Amp, Sot-23-6 | Newark Electronics |
VIDEO BUFFER AMP, SOT-23-6 | element14 |
RF & MW BUFFER AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2471EUT+T ?
Additional datasheets, footprints and schematics for MAX2471EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX2471EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2471EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2471EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2471EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2471EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2471EUT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX2471EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2471EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2471EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX2471EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.