MAX243CSE+ by Analog Devices

+5V-Powered, Multichannel RS-232 Drivers/Receivers


The MAX220–MAX249 family of line drivers/receivers is intended for all EIA/TIA-232E and V.28/V.24 communications interfaces, particularly applications where ±12V is not available.. The MAX225, MAX233, MAX235, and MAX245/MAX246/MAX247 use no external components and are recommended for applications where printed circuit board space is critical. The MAX220–MAX249 are offered in 26 different packages with temperatures from 0 to +70°C up to -55°C to +125°C. See ordering information table at the end of the data sheet for all package and temperature options.

Where to Buy

Prices starting from US$5.00

Distributor Stock
Logo for Farnell
Farnell
from US$7.99
No stock
Buy Now
Logo for element14
element14
from US$5.00
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Saves Board Space
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation from +5V Supply
Eliminates the Need for a Bipolar ±12V Supply
Enables Single Supply Operation from +5V Supply
Integrated Capacitors (MAX223, MAX233, MAX235, MAX245–MAX247)
Saves Power for Reduced Power Requirements
5µW Shutdown Mode

Specifications

# Rx 2
# Tx 2
VSUPPLY (V) 5
Data Rate (kbps) (min) 200
ICC (mA) (typ) 4
Internal Charge Pump Yes
External Caps 4
Cap. Value (µF) (nom) 0.1
Package/Pins CDIP/16PDIP/16SOIC (N)/16
BudgetaryPrice (See Notes) 3.85


MAX243CSE+ Semiconductors - ICs by Analog Devices

RS232 TXRX 200KBPS 5.5V NSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style NSOIC
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX243
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

RS232 TXRX, 200KBPS, 5.5V, NSOIC-16 | Farnell
Rs232 Txrx, 200Kbps, 5.5V, Nsoic-16 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX243CSE+ ?

Additional datasheets, footprints and schematics for MAX243CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX243CSE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX243CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX243CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX243CSE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX243CSE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX243CSE+ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX243CSE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX243CSE+ often in real-time on the comparison pages.

What if I can't find stock of MAX243CSE+ ?

You can fill out our help required form which you can use to request a quote for MAX243CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay